Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps AMC1311BDWV

Description
Isolation IC 8-SOIC
Request a Quote Datasheet
Description
Isolation IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-47610-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47610-ND
Instrumentation, Op Amps, Buffer Amps 296-47610-ND
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now Datasheet
Isolation Amplifiers - 2528455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
2528455
Isolation Amplifiers 2528455
Amp ISOL Single, AMC1311BDWV

Amp ISOL Single, AMC1311BDWV

Supplier's Site
Isolation Amplifiers - 2528456P - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
2528456P
Isolation Amplifiers 2528456P
Amp ISOL Single, AMC1311BDWV

Amp ISOL Single, AMC1311BDWV

Supplier's Site
Isolation Amplifiers - 2528456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
2528456
Isolation Amplifiers 2528456
Amp ISOL Single, AMC1311BDWV

Amp ISOL Single, AMC1311BDWV

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWV - 847678-AMC1311BDWV - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWV
847678-AMC1311BDWV
Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWV 847678-AMC1311BDWV
Manufacturer: Texas Instruments Win Source Part Number: 847678-AMC1311BDWV Features: IC Package: Tube Family Name: AMC1311 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 64 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 847678-AMC1311BDWV
Features: IC
Package: Tube
Family Name: AMC1311
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 64
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Isolated 2V SOIC Special Purpose Amplifier Ic - 771-AMC1311BDWV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2V SOIC Special Purpose Amplifier Ic
771-AMC1311BDWV
Isolated 2V SOIC Special Purpose Amplifier Ic 771-AMC1311BDWV
Isolated Amplifier, 2V In, 8-Pin, Military Temp, SOIC Product overview: AMC1311BDWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 2V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311BDWV can be used for catalog matching and distributor lookup.

Isolated Amplifier, 2V In, 8-Pin, Military Temp, SOIC Product overview: AMC1311BDWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 2V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311BDWV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - AMC1311BDWV - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
AMC1311BDWV
Special Purpose Amplifiers AMC1311BDWV
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Isolation Amp, 275Khz, 400Uv, Soic-8; No. Of Amplifiers Texas Instruments - 28AH1906 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amp, 275Khz, 400Uv, Soic-8; No. Of Amplifiers Texas Instruments
28AH1906
Isolation Amp, 275Khz, 400Uv, Soic-8; No. Of Amplifiers Texas Instruments 28AH1906
ISOLATION AMP, 275KHZ, 400UV, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:400µV; Isolation Voltage:1.5kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:275kHz; Gain RoHS Compliant: Yes

ISOLATION AMP, 275KHZ, 400UV, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:400µV; Isolation Voltage:1.5kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:275kHz; Gain RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Special Purpose - AMC1311BDWV - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
AMC1311BDWV
Linear - Amplifiers - Special Purpose AMC1311BDWV
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1311BDWV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1311BDWV
Integrated Circuits (ICs) - Linear - Amplifiers AMC1311BDWV
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site
Special Purpose Amplifiers - AMC1311BDWV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC1311BDWV
Special Purpose Amplifiers AMC1311BDWV
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1311BDWV
Isolation Amplifiers AMC1311BDWV
Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -55 to 125

Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 296-47610-ND 2528455 847678-AMC1311BDWV 771-AMC1311BDWV AMC1311BDWV 28AH1906 AMC1311BDWV AMC1311BDWV AMC1311BDWV AMC1311BDWV
Product Name Instrumentation, Op Amps, Buffer Amps Isolation Amplifiers Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWV Isolated 2V SOIC Special Purpose Amplifier Ic Special Purpose Amplifiers Isolation Amp, 275Khz, 400Uv, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Isolation Amplifiers
Package Type SOIC; "8-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC Surface Mount 8-SOIC (0.295, 7.50mm Width) SOIC; 8-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data