Optical Isol Amp +/-3% Gain Tol SSO8
Optical Isol Amp +/-3% Gain Tol SSO8
1-CH Isolation Optocoupler, 200kHz BW, 5kV Iso, 3.3V/5V, SOIC Product overview: ACPL-C790-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 5kV, 3.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 5kV, 3.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C790-000E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Manufacturer: Broadcom Limited
Win Source Part Number: 1135374-ACPL-C790-00
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 200kHz
Supply Current: 13mA
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Current - Output / Channel: 11mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-C79*
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 5.5V
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 9226719 | 7344931P | 687-ACPL-C790-000E | 516-2158-5-ND | 1135374-ACPL-C790-000E | ACPL-C790-000E | ACPL-C790-000E | ACPL-C790-000E | ACPL-C790-000E |
| Product Name | Isolation Amplifiers | Isolation Amplifiers | 200kHz 5kV 3.3V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C790-000E | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC; Soic | SOIC; SOIC | Rail/Tube | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 4.5 to 5.5 volts | 4.5 volts |