Broadcom Inc. Instrumentation, Op Amps, Buffer Amps ACPL-C78A-000E

Description
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Request a Quote Datasheet
Description
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 516-2243-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
516-2243-5-ND
Instrumentation, Op Amps, Buffer Amps 516-2243-5-ND
Isolation Amplifier 1 Circuit Differential 8-SO Stretched

Isolation Amplifier 1 Circuit Differential 8-SO Stretched

Buy Now Datasheet
5kV 100kHz 5V SOIC Operational Amplifier IC - 687-ACPL-C78A-000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5kV 100kHz 5V SOIC Operational Amplifier IC
687-ACPL-C78A-000E
5kV 100kHz 5V SOIC Operational Amplifier IC 687-ACPL-C78A-000E
1-CH Optocoupler, 5kV Isolation, 100kHz BW, 5V, SOIC Product overview: ACPL-C78A-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 100kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5kV, 100kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C78A-000E can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 5kV Isolation, 100kHz BW, 5V, SOIC Product overview: ACPL-C78A-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 100kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5kV, 100kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C78A-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-000E - 766946-ACPL-C78A-000E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-000E
766946-ACPL-C78A-000E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-000E 766946-ACPL-C78A-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766946-ACPL-C78A-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.268", 6.81mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 100kHz Amplifier Type: Isolation Voltage - Input Offset: 300μV Family Name: ACPL-C78A Categories: Integrated Circuits (ICs) Operating Supply Current: 11mA Manufacturer Package: 8-SSO Output Current per Channel: 18.6mA Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): PS8551L4-V-AX; PS8551L4-E3-AX; PS8551L4-AX; Introduction Date: June 18, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 80

Manufacturer: Broadcom Limited
Win Source Part Number: 766946-ACPL-C78A-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.268", 6.81mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 300μV
Family Name: ACPL-C78A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11mA
Manufacturer Package: 8-SSO
Output Current per Channel: 18.6mA
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): PS8551L4-V-AX; PS8551L4-E3-AX; PS8551L4-AX;
Introduction Date: June 18, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 80

Buy Now Datasheet
Isolation Amplifiers - 6935974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
6935974
Isolation Amplifiers 6935974
Isolation Amplifier 5.5V Single SOIC8

Isolation Amplifier 5.5V Single SOIC8

Supplier's Site
Isolation Amplifiers - 6935974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
6935974P
Isolation Amplifiers 6935974P
Isolation Amplifier 5.5V Single SOIC8

Isolation Amplifier 5.5V Single SOIC8

Supplier's Site
Isolation Amplifiers - 9226633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
9226633
Isolation Amplifiers 9226633
Isolation Amplifier 5.5V Single SOIC8

Isolation Amplifier 5.5V Single SOIC8

Supplier's Site
Sheung Wan, Hong Kong
Optically Isolated Amplifiers
ACPL-C78A-000E
Optically Isolated Amplifiers ACPL-C78A-000E
Optically Isolated Amplifiers 5000 Vrms 10 kHz

Optically Isolated Amplifiers 5000 Vrms 10 kHz

Buy Now Datasheet
Isolation Amplifier, 100Khz, 10Kv/us, Soic-8; No. Of Amplifiers Broadcom - 07P8822 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 100Khz, 10Kv/us, Soic-8; No. Of Amplifiers Broadcom
07P8822
Isolation Amplifier, 100Khz, 10Kv/us, Soic-8; No. Of Amplifiers Broadcom 07P8822
ISOLATION AMPLIFIER, 100KHZ, 10kV/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:300µV; Isolation Voltage:5kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:100kHz; MSL:- RoHS Compliant: Yes

ISOLATION AMPLIFIER, 100KHZ, 10kV/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:300µV; Isolation Voltage:5kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:100kHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ACPL-C78A-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ACPL-C78A-000E
Integrated Circuits (ICs) - Linear - Amplifiers ACPL-C78A-000E
IC OPAMP ISOLATION 1 CIRC 8SO

IC OPAMP ISOLATION 1 CIRC 8SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-000E - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
ACPL-C78A-000E
Instrumentation, OP Amps, Buffer Amps ACPL-C78A-000E
IC OPAMP ISOLATION 1 CIRC 8SO

IC OPAMP ISOLATION 1 CIRC 8SO

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-000E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ACPL-C78A-000E
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ACPL-C78A-000E
IC OPAMP ISOLATION 1 CIRC 8SO

IC OPAMP ISOLATION 1 CIRC 8SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-000E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ACPL-C78A-000E
Instrumentation, OP Amps, Buffer Amps ACPL-C78A-000E
Isolation Amplifier 1 Circuit Differential 8-SO Stretched

Isolation Amplifier 1 Circuit Differential 8-SO Stretched

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 516-2243-5-ND 687-ACPL-C78A-000E 766946-ACPL-C78A-000E 6935974 6935974P ACPL-C78A-000E 07P8822 ACPL-C78A-000E ACPL-C78A-000E ACPL-C78A-000E ACPL-C78A-000E
Product Name Instrumentation, Op Amps, Buffer Amps 5kV 100kHz 5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-000E Isolation Amplifiers Isolation Amplifiers Optically Isolated Amplifiers Isolation Amplifier, 100Khz, 10Kv/us, Soic-8; No. Of Amplifiers Broadcom Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps 11 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.268"", 6.81mm Width)" Rail/Tube SOIC; Soic SOIC; SOIC 100 kHz Surface Mount SOIC; 8-SOIC (0.268\", 6.81mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
5 suppliers
Audio Amplifier ICs - 1221500 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Operating Range Speaker
View Details