Isolation Amplifier 5.5V Single SOIC8
Isolation Amplifier 5.5V Single SOIC8
Manufacturer: Broadcom Limited
Win Source Part Number: 131628-ACPL-C780-000
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 11mA
Channel Output Current: 18.6mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 80
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier, 1Ch, 100kHz BW, 5kV Isolation, SOIC Product overview: ACPL-C780-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C780-000E can be used for catalog matching and distributor lookup.
Optically Isolated Amplifiers 5000 Vrms 10 kHz
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 6935961 | 131628-ACPL-C780-000E | 516-3727-ND | 687-ACPL-C780-000E | ACPL-C780-000E | ACPL-C780-000E | ACPL-C780-000E | ACPL-C780-000E | ACPL-C780-000E |
| Product Name | Isolation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C780-000E | Instrumentation, Op Amps, Buffer Amps | 100kHz 5kV SOIC Operational Amplifier IC | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC; Soic | 8-SSO | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | Rail/Tube | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 volts | 4.5 volts | |||||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps |