1-CH 200kHz Isolation Optocoupler, 5kV, SOIC, 3.3V/5V Product overview: ACPL-C79A-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 5kV, 3.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 5kV, 3.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C79A-000E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation amplifier high precision SSO-8
Isolation amplifier high precision SSO-8
Isolation amplifier high precision SSO-8
IC OPAMP ISOLATION 1 CIRC 8SO
IC, AMP, ISOLATION, 8SOIC; No. of Amplifiers:1 Amplifier; Input Offset Voltage:600µV; Isolation Voltage:5kV; Supply Voltage Range:3V to 5.5V, 4.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:200kHz; Gain RoHS Compliant: Yes
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ACPL-C79A-000E | 516-2157-5-ND | 7140209 | 7140209P | ACPL-C79A-000E | 27W9175 | ACPL-C79A-000E | ACPL-C79A-000E | ACPL-C79A-000E |
| Product Name | 200kHz 5kV 3.3V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Isolation Amplifiers | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp, Isolation, 8Soic; No. Of Amplifiers Broadcom | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 4.5 volts | |||||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Package Type | Rail/Tube | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | SSOP; SOP; Ssop | SSOP; SOP; SSOP | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) |