1-CH Isolation Optocoupler, 200kHz BW, 5kV Isolation, SOIC Product overview: ACPL-C79B-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C79B-000E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation amplifier high precision SSO-8
Isolation amplifier high precision SSO-8
Isolation amplifier high precision SSO-8
Manufacturer: Broadcom Limited
Win Source Part Number: 039077-ACPL-C79B-000
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO Stretched
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 13mA
Channel Output Current: 11mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 80
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
ISOLATION AMPLIFIER, 200KHZ, 15kV/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:600µV; Isolation Voltage:5kV; Supply Voltage Range:4.5V to 5.5V, 3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Optically Isolated Amplifiers Precision Iso-Amp
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ACPL-C79B-000E | 516-2156-5-ND | 7140206 | 7140206P | 039077-ACPL-C79B-000E | ACPL-C79B-000E | ACPL-C79B-000E | ACPL-C79B-000E | 74R5803 | ACPL-C79B-000E | ACPL-C79B-000E |
| Product Name | 200kHz 5kV SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Isolation Amplifiers | Isolation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C79B-000E | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amplifier, 200Khz, 15Kv/us, Soic-8; No. Of Amplifiers Broadcom | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers |
| Standards | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 4.5 volts | |||||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Package Type | Rail/Tube | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | SSOP; SOP; Ssop | SSOP; SOP; SSOP | 8-SO Stretched | 8-SOIC (0.268, 6.81mm Width) | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) |