Optical Isol Amp Differential OP DIP8
Optical Isol Amp Differential OP DIP8
Optical Isol Amp Differential OP DIP8
Manufacturer: Broadcom Limited
Win Source Part Number: 1135350-ACPL-7900-00
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 200kHz
Supply Current: 18.5mA
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Current - Output / Channel: 11mA
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-7900
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 5V
1-CH Analog Optocoupler, 5kV Isolation, 200kHz BW, 5V, PDIP Product overview: ACPL-7900-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 200kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5kV, 200kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-7900-000E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Optically Isolated Amplifiers Precision Iso-Amp
Isolation Amplifier 1 Circuit 8-DIP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7344988 | 7344988P | 1135350-ACPL-7900-000E | 687-ACPL-7900-000E | 516-2903-ND | ACPL-7900-000E | ACPL-7900-000E | ACPL-7900-000E | ACPL-7900-000E |
| Product Name | Isolation Amplifiers | Isolation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-7900-000E | 5kV 200kHz 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | DIP; PDIP; Pdip | DIP; PDIP; PDIP | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 3 to 5 volts | 4.5 to 5.5 volts | 3 volts |