Broadcom Inc. Instrumentation, Op Amps, Buffer Amps ACNT-H79A-000E

Description
Isolation Amplifier 1 Circuit 8-SO Stretched
Request a Quote Datasheet
Description
Isolation Amplifier 1 Circuit 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 516-3910-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
516-3910-ND
Instrumentation, Op Amps, Buffer Amps 516-3910-ND
Isolation Amplifier 1 Circuit 8-SO Stretched

Isolation Amplifier 1 Circuit 8-SO Stretched

Buy Now Datasheet
Industrial 5V 8.14V SOIC Operational Amplifier IC - 687-ACNT-H79A-000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5V 8.14V SOIC Operational Amplifier IC
687-ACNT-H79A-000E
Industrial 5V 8.14V SOIC Operational Amplifier IC 687-ACNT-H79A-000E
Isolation Amplifier, 5V, 8.14V Gain, Industrial, 8-Pin SOIC Product overview: ACNT-H79A-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, 8.14V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 5V, 8.14V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H79A-000E can be used for catalog matching and distributor lookup.

Isolation Amplifier, 5V, 8.14V Gain, Industrial, 8-Pin SOIC Product overview: ACNT-H79A-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, 8.14V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 5V, 8.14V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H79A-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260535-ACNT-H79A-000E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260535-ACNT-H79A-000E
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260535-ACNT-H79A-000E
Win Source Part Number: 1260535-ACNT-H79A-00 0E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 80 Mounting: SMD (SMT) -3db Bandwidth: 200 kHz Amplifier Type: Isolation Current - Input Bias: 100 nA Voltage - Input Offset: 200 µV Current - Supply: 19mA Current - Output / Channel: 11 mA Package / Case: 8-SOIC (0.535", 13.60mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACNT-H79A-000E,-ACNT -H79A-000E,516-3910 Base Product Number: ACNT-H79 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1260535-ACNT-H79A-000E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
-3db Bandwidth: 200 kHz
Amplifier Type: Isolation
Current - Input Bias: 100 nA
Voltage - Input Offset: 200 µV
Current - Supply: 19mA
Current - Output / Channel: 11 mA
Package / Case: 8-SOIC (0.535", 13.60mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACNT-H79A-000E,-ACNT-H79A-000E,516-3910
Base Product Number: ACNT-H79
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Isolation Amplifiers - 9108229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
9108229P
Isolation Amplifiers 9108229P
Isolation Amp/Modulator,ACNT-H 79A-000E

Isolation Amp/Modulator,ACNT-H79A-000E

Supplier's Site
Isolation Amplifiers - 9108229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
9108229
Isolation Amplifiers 9108229
Isolation Amp/Modulator,ACNT-H 79A-000E

Isolation Amp/Modulator,ACNT-H79A-000E

Supplier's Site
Isolation Amplifiers - 1783216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation Amplifiers
1783216
Isolation Amplifiers 1783216
Isolation Amp/Modulator,ACNT-H 79A-000E

Isolation Amp/Modulator,ACNT-H79A-000E

Supplier's Site
Sheung Wan, Hong Kong
Optically Isolated Amplifiers
ACNT-H79A-000E
Optically Isolated Amplifiers ACNT-H79A-000E
Optically Isolated Amplifiers Precision Iso-Amp 14.2mm

Optically Isolated Amplifiers Precision Iso-Amp 14.2mm

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ACNT-H79A-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ACNT-H79A-000E
Integrated Circuits (ICs) - Linear - Amplifiers ACNT-H79A-000E
IC OPAMP ISOLATION 1 CIRC 8SO

IC OPAMP ISOLATION 1 CIRC 8SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACNT-H79A-000E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ACNT-H79A-000E
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ACNT-H79A-000E
IC OPAMP ISOLATION 1 CIRC 8SO

IC OPAMP ISOLATION 1 CIRC 8SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ACNT-H79A-000E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ACNT-H79A-000E
Instrumentation, OP Amps, Buffer Amps ACNT-H79A-000E
Isolation Amplifier 1 Circuit 8-SO Stretched

Isolation Amplifier 1 Circuit 8-SO Stretched

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 516-3910-ND 687-ACNT-H79A-000E 1260535-ACNT-H79A-000E 9108229P 9108229 ACNT-H79A-000E ACNT-H79A-000E ACNT-H79A-000E ACNT-H79A-000E
Product Name Instrumentation, Op Amps, Buffer Amps Industrial 5V 8.14V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Isolation Amplifiers Isolation Amplifiers Optically Isolated Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 19 milliamps 19 milliamps 19 milliamps 19 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.535"", 13.60mm Width)" 8-SOIC (0.535", 13.60mm Width) SOIC; SOIC SOIC; Soic 8-SOIC (0.535, 13.60mm Width) SOIC; 8-SOIC (0.535\", 13.60mm Width)
VOS 0.2000 millivolts 0.2000 millivolts
IBIAS 0.1000 µA 0.1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449808P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8613AKSZ-R2 - 859773-AD8613AKSZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; SC-70-5
View Details