ifm electronic gmbh Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN0081 or IN0082 Product comparison: IN0084 / IN0081 / IN0082 When selecting an alternative article and accessories please note that technical data may... | |
| 3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 60 x 45; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector | |
| 3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 60 x 45; (nominal value without lens distortion correction) °; DC; Connector | |
| 3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 70 x 51; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector | |
| Cylinder sensor with GMR cell; 25 x 5 x 6.5 mm; Response sensitivity 2.8 mT; Reverse polarity protection yes; Short-circuit protection yes; Overload protection yes; normally open; DC; PNP; 0.07... | |
| Cylinder sensor with reed contact; 30.5 x 5 x 6.5 mm; Response sensitivity 2.1 mT; Reverse polarity protection yes; Short-circuit protection no; Overload protection no; normally open; DC; PNP/NPN; 6... | |
| Inductive sensor; 27.8 x 10.2 x 16 mm; Sensing range 2 mm flush mountable; normally open; DC; PNP; 0.15 m PVC-Cable; IP 67; 3-wire; Ambient temperature -25...80 °C; Switching frequency... | |
| Inductive sensor; 28.1 x 10.2 x 16.4 mm; DC; PNP; Ambient temperature -25...70 °C | |
| Inductive sensor; 40 x 12 x 26 mm; Sensing range 2 mm flush mountable; normally open; DC; PNP; 0.15 m PVC-Cable; AMP-Superseal Connector; IP 67; 3-wire; Ambient temperature -25...80 °C; | |
| configurable RGB LED for a fast visual localisation of the sensor End position setting with just one click for quick set-up Self-diagnostics regarding wear, blockages or deposits for preventive maintenance... | |
| Correction factor 1: Constant sensing range on all metals Long sensing range for use in conveying Complementary output function NO/NC Five positions of the sensing face selectable Corner LEDs clearly... | |
| Correction factor 1: Constant sensing range on all metals Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face... | |
| Correction factor 1: Constant sensing range on all metals Very high switching frequency High protection and pressure rating Particularly space-saving design Wide operating temperature range | |
| Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range | |
| Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range phase-out article Discontinuation date:... | |
| Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open... | |
| End position setting aid with second LED operation indication for simplified diagnostics Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot | |
| Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Short housing for installation in short-stroke cylinders and small grippers Self-locking fixture for quick... | |
| Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit... | |
| Five positions of the sensing face selectable Long sensing range for high uptime Robust housing for use in harsh industrial environments For use in materials handling LED display to check... | |
| Five positions of the sensing face selectable Long sensing range for high uptime Robust housing for use in harsh industrial environments For use in materials handling Output function normally open... | |
| For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits | |
| For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits High mechanical... | |
| For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status For position detection or level monitoring | |
| For applications in hazardous areas For connection to intrinsically safe circuits Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Permanently legible laser... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Clearly visible indication of the switching status Very high switching frequency Robust metal housing for use in harsh industrial... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Exact position detection thanks to very small hysteresis Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency High protection rating for the requirements... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency Robust metal housing for use in... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range High protection rating for the requirements... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency phase-out article Discontinuation date: 03/31/2026... | |
| For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into... | |
| For applications in hazardous areas Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five positions... | |
| For applications in hazardous areas Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Complementary output function... | |
| For applications in hazardous areas Precise detection of pointer positions For connection to intrinsically safe circuits Very high switching frequency Wide operating temperature range | |
| For applications in hazardous areas Reliable detection of objects with very small diameters Very short response time Wide operating temperature range | |
| For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system | |
| For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system phase-out article Discontinuation... | |
| For applications in hazardous areas Two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five positions of the sensing face selectable... | |
| For applications in hazardous areas With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five positions... | |
| For applications in hazardous areas With long PVC cable Particularly space-saving rectangular housing For use where space is restricted | |
| For monitoring valve positions For reliable position feedback on valve actuators For connection to intrinsically safe circuits Non-contact and self-cleaning system | |
| For monitoring valve positions For reliable position feedback on valve actuators For connection to intrinsically safe circuits Non-contact and self-cleaning system phase-out article Discontinuation date: 03/31/2026 Alternative articles: NN507A Product... | |
| For monitoring valve positions For reliable position feedback on valve actuators High shock and vibration resistance Quick and secure mounting with only three screws | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance phase-out article | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance phase-out article Discontinuation date: 03/31/2026 | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance Quick and secure mounting with only three screws | |
| For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles | |
| For use in machine tools and metalworking Resistant to oils and coolants Long sensing range for high uptime Excellent price/performance ratio Very high switching frequency | |
| For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation,... | |
| For use where space is restricted Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency | |
| For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits | |
| For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits phase-out article Discontinuation date: 03/31/2026... | |
| For use where space is restricted Snap-fit mounting for fast installation Three positions of the sensing face selectable Resistant to oils and coolants M12 connector rotatable by 270° | |
| For use where space is restricted Snap-fit mounting for fast installation Three positions of the sensing face selectable Resistant to oils and coolants Two-wire technology | |
| For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency | |
| For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency... | |
| For use where space is restricted With space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| High ingress protection for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents Long sensing range for high uptime Excellent price/performance ratio Robust stainless steel housing... | |
| High protection rating for the requirements of the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Exact... | |
| High protection rating for the requirements of the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded... | |
| Long life and robustness thanks to flush installation and a high temperature range Particularly compact housing for use where space is restricted | |
| Long life and robustness thanks to flush installation and a high temperature range Particularly compact housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IQ2008... | |
| Long life and robustness thanks to flush installation and a high temperature range Particularly compact housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IQ2009... | |
| Long sensing range for use in conveying Complementary output function NO/NC Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Corner LEDs clearly visible... | |
| Long sensing range for use in conveying Five positions of the sensing face selectable LED display to check switching status and operation Reliable transmission of the distance as linearised process... | |
| Long sensing range for use in conveying IO-Link communication and additional digital switching signal Five positions of the sensing face selectable Reliable transmission of the distance as linearised process value... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Clearly visible indication of the switching status... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five positions of the sensing face selectable... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing... | |
| Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable LED display to check switching status and operation... | |
| Long sensing range for use in conveying Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Corner LEDs clearly visible in any... | |
| Long sensing range for use in conveying Two-wire technology Robust housing for use in harsh industrial environments Large operating voltage range phase-out article Discontinuation date: 03/31/2026 | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments... | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Clearly... | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable LED... | |
| Magnetic-field immune for welding applications Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design | |
| Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Five positions of the sensing face selectable Long sensing range for use in conveying Correction factor 1:... | |
| Non-contact measurement of distances up to 15 mm Precise linearised current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Non-contact measurement of distances up to 26 mm Precise linearised current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Non-contact measurement of distances up to 26 mm Precise linearised voltage output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via... | |
| Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency | |
| Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency | |
| Particularly flat rectangular design For use where space is restricted Space-saving connection technology Long sensing range for high uptime High switching frequency | |
| Particularly flat rectangular design For use where space is restricted Space-saving connection technology Long sensing range for high uptime High switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: IW5058... | |
| Particularly flat rectangular design For use where space is restricted Space-saving connection technology Long sensing range for high uptime Very high switching frequency | |
| Particularly flat rectangular design For use where space is restricted Space-saving M8 connector Long sensing range for high uptime Very high switching frequency | |
| Particularly short housing with only 3 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| Particularly short housing For use where space is restricted Space-saving cable with M8 connector Robust stainless steel housing for use in harsh industrial environments Very high switching frequency | |
| Particularly short housing For use where space is restricted Space-saving connection technology due to cable entry on the side Robust metal housing for use in harsh industrial environments Very high... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date:... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust stainless steel housing for use in harsh industrial environments | |
| Particularly short housing For use where space is restricted Two-wire technology Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Particularly space-saving design For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN5121 Product comparison:... | |
| Particularly space-saving rectangular housing For use where space is restricted Clearly visible indication of the switching status Very high switching frequency Wide operating temperature range | |
| Particularly space-saving rectangular housing For use where space is restricted Clearly visible indication of the switching status Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026... | |
| Particularly space-saving rectangular housing For use where space is restricted High shock and vibration resistance E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range... | |
| Particularly space-saving rectangular housing For use where space is restricted Long sensing range for high uptime Clearly visible indication of the switching status High protection rating for the requirements of... | |
| Particularly space-saving rectangular housing For use where space is restricted Output function normally open / normally closed programmable Very high switching frequency Two-wire technology | |
| Particularly space-saving rectangular housing For use where space is restricted Output function normally open / normally closed programmable Very high switching frequency Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Particularly space-saving rectangular housing For use where space is restricted Reliable detection due to low sensor tolerances Reduced storage due to wide range of applications | |
| Particularly space-saving rectangular housing For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Long sensing range for high uptime With space-saving M8 connector | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable With space-saving M8 connector | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Short connection cable with M8 connector | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IS5001 Product... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range With space-saving M8 connector | |
| Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range Short connection cable with M8 connector Clearly visible indication of the switching status | |
| Particularly space-saving rectangular housing For use where space is restricted With long PVC cable Output function normally open / normally closed programmable Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Particularly space-saving rectangular housing For use where space is restricted With long PVC cable Very high switching frequency Wide operating temperature range | |
| Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Output function normally open / normally closed programmable Two-wire technology | |
| Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Very high switching frequency Wide operating temperature range | |
| Patented mounting method with screw for stable position and strain relief Space-saving cable with M12 connector | |
| Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector | |
| Patented mounting method with screw for stable position and strain relief With PUR cable | |
| Patented mounting method with screw for stable position and strain relief With PUR cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5312 Product comparison: MK5356 / MK5312 When selecting an... | |
| Patented mounting method with screw for stable position and strain relief With PUR cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5312 Product comparison: MK5361 / MK5312 When selecting an... | |
| Reduced wiring due to direct control of the control valve Self-diagnostics regarding wear, blockages or deposits for preventive maintenance End position setting with just one click for quick set-up LED... | |
| Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Very long range up to 35... | |
| Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement With integrated 2D camera and overlay function Indication of warnings... | |
| Reliable optical level measurement with high ranges up to 9.8 m Scalable measuring range and window function Two switching outputs, one of them programmable as analogue output Wide range of... | |
| Reliable person and obstacle detection, optimised for off-highway applications Integrated person and object detection, based on ifm deep learning 2D/3D sensor fusion and plausibility check avoid false alarms Robust functionality... | |
| Reliable volume determination for storage and conveyor technology Non-contact dimensioning of rectangular objects such as cardboard packages or parcels Reliable measurement of height, width and length to calculate strap length... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector Exact position detection thanks to very... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector With combined AC/DC output and two-wire... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Exact position detection thanks to very... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief For applications in hazardous areas Very... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Three-wire version for applications with high... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief With combined AC/DC output and two-wire... | |
| Setting options PNP/NPN or NO/NC help to reduce storage costs Long life and robustness thanks to flush installation and a high temperature range Particularly compact housing for use where space... | |
| suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of... | |
| Suitable for IMI Norgren cylinders Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status | |
| Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Corner LEDs clearly visible in any mounted position Short connection cable with M12... | |
| Very long range Precise background suppression Intuitive setting of the sensitivity via potentiometer Robust housing for use in harsh industrial environments Excellent price/performance ratio | |
| Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode | |
| Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 90° | |
| Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270° | |
| Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270° phase-out article Discontinuation... | |
| With AS-i interface Long sensing range for use in conveying Five positions of the sensing face selectable LED display to check switching status and operation Corner LEDs clearly visible in... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted | |
| With combined AC/DC output stage Two-wire technology Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range | |
| With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity | |
| With suppression of extraneous fields for use in welding applications Connector with non-stick coating PTFE protective tube to prevent damage by weld splatter Self-locking fixture for quick mounting and easy... |
| << Prev | Next >> |