ifm electronic gmbh Through-beam sensor receiver O4E501

Description
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270° phase-out article Discontinuation date: 03/31/2026 Alternative articles: O4E500 Product comparison: O4E501 / O4E500 When selecting an alternative article and accessories please note that technical data may differ!
Description
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270° phase-out article Discontinuation date: 03/31/2026 Alternative articles: O4E500 Product comparison: O4E501 / O4E500 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - O4E501 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
O4E501
Through-beam sensor receiver O4E501
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270° phase-out article Discontinuation date: 03/31/2026 Alternative articles: O4E500 Product comparison: O4E501 / O4E500 When selecting an alternative article and accessories please note that technical data may differ!
  • Very long range
  • Sensitivity adjustable via teach buttons
  • Programmable light-on/dark-on mode
  • Robust housing for use in harsh industrial environments
  • With connector that can be rotated by 270°

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: O4E500 Product comparison: O4E501 / O4E500 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O4E501
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0 to 3150 inch (0.0 to 80000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0354 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details