ifm electronic gmbh Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
customer-specific
phase-out article Discontinuation date: 03/31/2026 customer-specific
phase-out article Discontinuation date: 03/31/2026
Inductive sensor; M18 x 1 / L = 38 mm; Sensing range 8 mm flush mountable; normally open; DC; PNP/NPN; 0.25 m PUR-Cable; DEUTSCH connector Connector; IP 67; IP 69K;
Complementary output function NO/NC Clearly visible indication of the switching status Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative...
Complementary output function NO/NC Clearly visible indication of the switching status Wide operating temperature range Very high switching frequency Robust metal housing for use in harsh industrial environments
Complementary output function NO/NC High protection rating for the requirements of harsh industrial environments Very high switching frequency Wide operating temperature range With long silicone cable for use in high...
Complementary output function NO/NC Robust metal housing for use in harsh industrial environments Wide operating temperature range
Complementary output function NO/NC Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range
Complementary output function NO/NC Two-wire technology Particularly short housing for use where space is restricted With long PVC cable Robust metal housing for use in harsh industrial environments
Correction factor 1: Constant sensing range on all metals Very high switching frequency High protection rating for the requirements of harsh industrial environments Suitable for industrial, mobile, cooling and lubricating...
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles:...
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status For a precise position detection on machines...
For a precise position detection on machines Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Robust metal housing with non-stick coating...
For a precise position detection on machines Wide operating temperature range Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high...
For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally...
For applications in hazardous areas Complementary output function NO/NC Direct connection to plant control without switching amplifier With preinstalled protective cover Robust metal housing for use in harsh industrial environments...
For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Direct connection to plant control without switching amplifier With preinstalled protective cover Robust metal housing...
For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Metal sensing face for heavy duty Special mechanical stability ensures high plant safety Clearly visible...
For applications in hazardous areas Output function normally open / normally closed programmable Direct connection to plant control without switching amplifier With preinstalled protective cover Robust metal housing for use...
For applications in hazardous areas With combined AC/DC output stage Large operating voltage range Two-wire technology Robust metal housing for use in harsh industrial environments
For position detection on rising stem valves Target puck supplied with the unit Very high switching frequency Wide operating temperature range With only one connector for both switching signals phase-out...
For use in high temperatures up to 150 °C For use in the steel or glass industry Sensor and evaluation unit in one housing Robust stainless steel housing for use...
For use in machine tools and metalworking Clearly visible indication of the switching status High shock and vibration resistance Long sensing range for high uptime Robust metal housing for use...
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Long...
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Two-wire technology Long sensing range for high uptime...
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range for high uptime Clearly visible indication of the switching status Permanently legible laser type label...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range for high uptime Particularly short housing for use where space is restricted Permanently legible laser...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range for high uptime With combined AC/DC output stage High protection rating for the requirements of...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range for high uptime With optical mounting and setting aid Permanently legible laser type label
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status by LED Safe detection due...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Permanently legible laser type label...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty High shock and vibration resistance Permanently legible laser type label
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Selective detection of ferrous metals, aluminium chip immune Clearly visible indication of...
For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label
For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label phase-out article...
For use in machine tools and metalworking Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants Robust metal housing for...
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in...
High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Robust metal housing Long sensing range for high uptime For a precise position...
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) High noise immunity Large operating temperature and operating voltage...
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Large operating temperature and operating voltage range High ingress...
High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for the...
High shock and vibration resistance for use in mobile machines High noise immunity Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions
Magnetic-field immune for welding applications Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Wide operating temperature range
Magnetic-field immune for welding applications Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status phase-out...
Magnetic-field immune for welding applications Sensing face resistant to weld slag Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching...
Magnetic-field immune for welding applications Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status
Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status
Metal sensing face for heavy duty High protection rating for the requirements of the food and beverage industry Temperature shock resistant even in case of frequent temperature fluctuations Resistant to...
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments Large operating temperature and operating voltage range phase-out article Discontinuation...
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Output function normally open / normally closed programmable Two-wire technology Large operating temperature and operating voltage range Very high switching frequency With terminal chamber that can be rotated by 90°
Output function normally open / normally closed programmable Two-wire technology Large operating temperature and operating voltage range With terminal chamber that can be rotated by 90°
Output function normally open / normally closed programmable Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Output function normally open / normally closed programmable Two-wire technology Long sensing range for high uptime Large operating voltage range Robust metal housing for use in harsh industrial environments
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Large operating temperature and operating voltage range
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Large operating temperature and operating voltage range Very high switching frequency...
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles:...
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range High noise immunity
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PVC cable
Output function normally open / normally closed programmable Two-wire technology Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range With long cable
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency High protection rating for the requirements of harsh industrial environments Wide operating temperature range
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Wide operating temperature range
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust stainless steel housing for use in harsh industrial environments With short cable and AMP connector...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Two-wire technology Long sensing range...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Long...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Output function normally open / normally closed programmable Two-wire technology Very high...
Particularly short housing for use where space is restricted Robust stainless steel housing for use in harsh industrial environments With long PVC cable Wide operating temperature range Very high switching...
Particularly short housing for use where space is restricted With long PUR cable Robust stainless steel housing for use in harsh industrial environments Very high switching frequency Clearly visible indication...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Long sensing range for high uptime Clearly visible indication of the switching...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Two-wire technology For a precise position detection on machines phase-out article Discontinuation...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency For a precise position detection on machines
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency For a precise position detection on machines phase-out...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range phase-out article Discontinuation date:...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments With long PVC cable
Particularly short housing For use where space is restricted Robust stainless steel housing for use in harsh industrial environments Very high switching frequency For a precise position detection on machines...
Particularly short housing For use where space is restricted Robust stainless steel housing for use in harsh industrial environments Very high switching frequency With short cable and flat connector phase-out...
Particularly short housing For use where space is restricted Smooth plastic housing to protect against deposits With long PVC cable For a precise position detection on machines
Particularly short housing For use where space is restricted Smooth plastic housing to protect against deposits With long PVC cable Two-wire technology
Particularly short housing For use where space is restricted Very high switching frequency Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Particularly short housing For use where space is restricted With highly flexible cable and connector Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article...
Permanently legible laser type label Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants Robust metal housing...
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status Resistant to oils and coolants Robust metal housing for use in...
Permanently legible laser type label Suitable for industrial, mobile, cooling and lubricating applications Clearly visible indication of the switching status Long sensing range for high uptime Robust metal housing for...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust metal housing for use in harsh industrial environments Safe detection...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in harsh industrial environments Safe...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in harsh industrial environments Very...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Safe...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Very...
Precise linearised output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments
Precise linearised output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments User-friendly communication and parameterisation via IO-Link...
Resistant to oils and coolants Permanently legible laser type label For use in machine tools and metalworking Long sensing range for high uptime
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article...
Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology...
Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning...
Robust housing for use in metalworking Resistant to oils and coolants Long sensing range for high uptime Output function normally open / normally closed programmable With optical mounting and setting...
Robust metal design for use in harsh industrial environments Long sensing range for high uptime Very high switching frequency High protection rating for the requirements of harsh industrial environments customer-specific...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status For a precise position detection on machines
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Operation as three-wire or two-wire possible Long sensing range for high uptime With optical...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Two-wire technology Long sensing range for high uptime Very high switching frequency
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Long sensing range for high uptime Permanently legible laser type...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently legible laser type label For a precise position detection...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Wide operating temperature range High protection rating for the requirements of harsh industrial environments...
Robust metal housing for use in harsh industrial environments Complementary output function NO/NC Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Robust metal housing for use in harsh industrial environments Long sensing range for high uptime Very high switching frequency High protection rating for the requirements of harsh industrial environments
Robust metal housing for use in harsh industrial environments Long sensing range for high uptime Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Robust metal housing for use in harsh industrial environments Output function normally open / normally closed programmable With robust DIN connector
Robust metal housing for use in harsh industrial environments Two-wire technology Wide operating temperature range Particularly short housing for use where space is restricted Very high switching frequency
Robust metal housing for use in harsh industrial environments Two-wire technology Wide operating temperature range Very high switching frequency
Robust metal housing for use in harsh industrial environments Two-wire technology Wide operating temperature range Very high switching frequency phase-out article Discontinuation date: 03/31/2026
Robust metal housing for use in harsh industrial environments Two-wire technology With long cable
Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status For a precise position detection on machines
Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status Wide operating temperature range High protection rating for the requirements...
Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative...
Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range Two-wire technology For a precise position detection on machines phase-out article Discontinuation date:...
Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range Two-wire technology With short cable and M12 connector phase-out article Discontinuation date: 03/31/2026...
Robust metal housing for use in harsh industrial environments Very high switching frequency With highly flexible cable Wide operating temperature range High protection rating for the requirements of harsh industrial...
Robust metal housing for use in harsh industrial environments Very high switching frequency With long PVC cable
Robust metal housing for use in harsh industrial environments Wide operating temperature range
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles:...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable
Robust metal housing for use in harsh industrial environments Wide operating temperature range Particularly short housing for use where space is restricted High protection rating for the requirements of harsh...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency Clearly visible indication of the switching status For a precise position detection on...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency Clearly visible indication of the switching status High protection rating for the requirements...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency High protection rating for the requirements of harsh industrial environments
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency With robust M18 connector High protection rating for the requirements of harsh industrial...
Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PVC cable High protection rating for the requirements of harsh industrial environments Very high switching...
Robust metal housing for use in harsh industrial environments Wide operating temperature range With robust M18 connector phase-out article Discontinuation date: 03/31/2026
Robust metal housing for use in harsh industrial environments Wide operating temperature range With robust M18 connector High protection rating for the requirements of harsh industrial environments
Robust metal housing for use in harsh industrial environments Wide operating temperature range With short cable and M12 connector phase-out article Discontinuation date: 03/31/2026
Robust metal housing for use in harsh industrial environments With long PVC cable Clearly visible indication of the switching status Very high switching frequency Long sensing range for high uptime...
Robust metal housing for use in harsh industrial environments With optical mounting and setting aid Long sensing range for high uptime For a precise position detection on machines
Robust stainless steel housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range For a precise position detection on machines
Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments With highly flexible cable
Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning...
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments Complementary output function NO/NC Clearly visible...
Robust stainless steel housing for use in the food industry Wide operating temperature range Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements...
Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Easy connection via the tried and tested M12 connector...
Smooth plastic housing to protect against deposits High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency With long PVC cable
Smooth stainless steel housing to protect against deposits Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status For a...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to...
Two-wire technology High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency With long PVC cable
Two-wire technology Robust metal housing for use in harsh industrial environments Large operating temperature and operating voltage range Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG5717...
Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Very high switching frequency High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise...
Very high switching frequency Robust stainless steel housing for use in harsh industrial environments With short cable and AMP connector For a precise position detection on machines
Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Wide operating temperature range High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG5947 Product...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Robust metal housing for use...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS701 Product comparison: IG5349 /...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026...
Wide operating temperature range Robust stainless steel housing for use in the food industry Very high switching frequency High protection rating for the requirements of harsh industrial environments Clearly visible...
Wide operating temperature range Robust stainless steel housing for use in the food industry Very high switching frequency High protection rating for the requirements of harsh industrial environments For a...
Wide operating temperature range Robust stainless steel housing for use in the food industry Very high switching frequency High protection rating for the requirements of harsh industrial environments With long...
Wide operating temperature range Robust stainless steel housing for use in the food industry Very high switching frequency With long PVC cable High protection rating for the requirements of harsh...
Wide operating temperature range Robust stainless steel housing for use in the food industry With long PVC cable High protection rating for the requirements of harsh industrial environments
Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive...
Wide operating temperature range With long PVC cable High protection rating for the requirements of harsh industrial environments Very high switching frequency
With combined AC/DC output and two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range With long PVC cable phase-out...
With combined AC/DC output and two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range With silicone cable for use...
With combined AC/DC output and two-wire technology Large operating voltage range Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PUR cable
With combined AC/DC output and two-wire technology Large operating voltage range Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PVC cable
With combined AC/DC output and two-wire technology Long sensing range for high uptime Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector...
With combined AC/DC output stage Large operating voltage range Two-wire technology Long sensing range for high uptime Robust metal housing for use in harsh industrial environments
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026...
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments
With combined AC/DC output stage Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments
With combined AC/DC output stage Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With long PVC cable
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector phase-out article Discontinuation date: 03/31/2026
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust M18 connector
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust M18 connector phase-out article Discontinuation date: 03/31/2026 Alternative...

<< Prev Next >>