ifm electronic gmbh Inductive sensor IQ2016

Description
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IQ2014 Product comparison: IQ2016 / IQ2014 When selecting an alternative article and accessories please note that technical data may differ!
Description
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IQ2014 Product comparison: IQ2016 / IQ2014 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IQ2016 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IQ2016
Inductive sensor IQ2016
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IQ2014 Product comparison: IQ2016 / IQ2014 When selecting an alternative article and accessories please note that technical data may differ!
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range for high uptime
  • Particularly space-saving design
  • Wide operating temperature range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IQ2014 Product comparison: IQ2016 / IQ2014 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IQ2016
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details