ifm electronic gmbh Inductive sensor IM0055

Description
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable LED display to check operation, switching status and function
Request a Quote
Description
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable LED display to check operation, switching status and function
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM0055 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM0055
Inductive sensor IM0055
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable LED display to check operation, switching status and function
  • Long sensing range for use in conveying
  • With combined AC/DC output and two-wire technology
  • Robust housing for use in harsh industrial environments
  • Five positions of the sensing face selectable
  • LED display to check operation, switching status and function
Supplier's Site
Inductive sensor - IM0055 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM0055
Inductive sensor IM0055
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face LED display to check operation, switching status and function From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range for use in conveying
  • With combined AC/DC output and two-wire technology
  • Robust housing for use in harsh industrial environments
  • Five selectable positions of the sensing face
  • LED display to check operation, switching status and function

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IM0055 IM0055
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560967-001 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details