ifm efector inc. Capacitive sensor KI0054

Description
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0054 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI0054
Capacitive sensor KI0054
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy adjustment to the empty and full state via pushbutton
  • For the detection of liquids and dry bulk materials
  • With combined AC/DC output stage
  • Two-wire technology
  • Output function normally open / normally closed programmable

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Capacitive sensor - KI0054 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0054
Capacitive sensor KI0054
Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable
  • Easy adjustment to the empty and full state via pushbutton
  • For the detection of liquids and dry bulk materials
  • With combined AC/DC output stage
  • Two-wire technology
  • Output function normally open / normally closed programmable
Supplier's Site
Capacitive sensor ifm efector KI0054 - KI-2200NFBOAP2T/LS100 -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI0054 - KI-2200NFBOAP2T/LS100
Capacitive sensor ifm efector KI0054 - KI-2200NFBOAP2T/LS100
The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has a 3-pole 1/2" micro AC connection. Thanks to the increased noise immunity and protection rating IP65/IP67 as well as the teach function and the electronic lock the capacitive sensor is suited for the detection of conductive media in many industrial applications.

The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has a 3-pole 1/2" micro AC connection. Thanks to the increased noise immunity and protection rating IP65/IP67 as well as the teach function and the electronic lock the capacitive sensor is suited for the detection of conductive media in many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number KI0054 KI0054
Product Name Capacitive sensor Capacitive sensor Capacitive sensor ifm efector KI0054 - KI-2200NFBOAP2T/LS100
Sensor Technology Capacitive Linear Position Sensor Capacitive Linear Position Sensor Capacitive Linear Position Sensor
Body Shape Threaded Barrel Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.1969 to 1.57 inch (5 to 40 mm) 0.1969 to 1.57 inch (5 to 40 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive sensor ifm efector KI3513 - KIE2015-FBOA/NI/LS100AK RT -  - Automation24, Inc.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
View Details
Inductive Sensor - 88333372 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Reflector ifm efector E20744 -  - Automation24, Inc.
Specs
Body Shape Rectangular
Operating Temperature 14 to 136 F (-10 to 58 C)
View Details