ifm electronic gmbh T-slot cylinder sensor MK5902

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector Exact position detection thanks to very small hysteresis Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5102 Product comparison: MK5902 / MK5102 When selecting an alternative article and accessories please note that technical data may differ!
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector Exact position detection thanks to very small hysteresis Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5102 Product comparison: MK5902 / MK5102 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor - MK5902 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor
MK5902
T-slot cylinder sensor MK5902
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector Exact position detection thanks to very small hysteresis Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5102 Product comparison: MK5902 / MK5102 When selecting an alternative article and accessories please note that technical data may differ!
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Fast wiring due to integrated M8 connector
  • Exact position detection thanks to very small hysteresis
  • Very high switching frequency

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: MK5102 Product comparison: MK5902 / MK5102 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number MK5902
Product Name T-slot cylinder sensor
Sensor Technology Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered
Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15452-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details