ifm electronic gmbh Inductive sensor IN5329

Description
Particularly space-saving rectangular housing For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range
Request a Quote
Description
Particularly space-saving rectangular housing For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IN5329 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IN5329
Inductive sensor IN5329
Particularly space-saving rectangular housing For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Space-saving connection technology
  • Very high switching frequency
  • Wide operating temperature range
Supplier's Site
Inductive sensor - IN5329 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IN5329
Inductive sensor IN5329
Particularly space-saving rectangular housing For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Space-saving connection technology
  • Very high switching frequency
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IN5329 IN5329
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL037 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0630 inch (1.6 mm)
Repeatability 0.0161 mils (0.4100 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details