ifm electronic gmbh C-slot cylinder sensor MK5328

Description
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Request a Quote Datasheet
Description
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-slot cylinder sensor - MK5328 - ifm electronic gmbh
Essen, Germany
C-slot cylinder sensor
MK5328
C-slot cylinder sensor MK5328
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
  • Exact position detection thanks to very small hysteresis
  • For exact switch point detection on short-stroke cylinders
  • Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
Supplier's Site
C-slot cylinder sensor - MK5328 - ifm efector inc.
Malvern, PA, United States
C-slot cylinder sensor
MK5328
C-slot cylinder sensor MK5328
Small hysteresis for exact switch point detection For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Small hysteresis for exact switch point detection
  • For exact switch point detection on short-stroke cylinders
  • Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
C-slot cylinder sensor ifm efector MK5328 - MKC3020BBPKG/A/0.3M/ZH/ASR -  - Automation24, Inc.
King of Prussia, PA, United States
C-slot cylinder sensor ifm efector MK5328 - MKC3020BBPKG/A/0.3M/ZH/ASR
C-slot cylinder sensor ifm efector MK5328 - MKC3020BBPKG/A/0.3M/ZH/ASR
The MK5328 - MKC3020BBPKG/A/0.3M/ ZH/ASR C-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (rotatable). The MK5328 - MKC3020BBPKG/A/0.3M/ ZH/ASR C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5328 - MKC3020BBPKG/A/0.3M/ZH/ASR C-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (rotatable). The MK5328 - MKC3020BBPKG/A/0.3M/ZH/ASR C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5328 MK5328
Product Name C-slot cylinder sensor C-slot cylinder sensor C-slot cylinder sensor ifm efector MK5328 - MKC3020BBPKG/A/0.3M/ZH/ASR
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1471-ND - DigiKey
Specs
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details