phase-out article
Discontinuation date: 03/31/2026
| ifm electronic gmbh | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | IN5459 |
| Product Name | Inductive sensor |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Body Shape | Rectangular |
| Measurement Range | 0.0787 inch (2 mm) |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |