ifm electronic gmbh C-slot cylinder sensor MK5331

Description
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Short housing for installation in short-stroke cylinders and small grippers Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Request a Quote Datasheet
Description
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Short housing for installation in short-stroke cylinders and small grippers Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-slot cylinder sensor - MK5331 - ifm electronic gmbh
Essen, Germany
C-slot cylinder sensor
MK5331
C-slot cylinder sensor MK5331
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Short housing for installation in short-stroke cylinders and small grippers Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
  • Exact position detection thanks to very small hysteresis
  • For exact switch point detection on short-stroke cylinders
  • Short housing for installation in short-stroke cylinders and small grippers
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
Supplier's Site
C-slot cylinder sensor - MK5331 - ifm efector inc.
Malvern, PA, United States
C-slot cylinder sensor
MK5331
C-slot cylinder sensor MK5331
Small hysteresis for exact switch point detection For exact switch point detection on short-stroke cylinders Short housing for installation in short-stroke cylinders and small grippers Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Small hysteresis for exact switch point detection
  • For exact switch point detection on short-stroke cylinders
  • Short housing for installation in short-stroke cylinders and small grippers
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
C-slot cylinder sensor ifm efector MK5331 - MKC3020-BPKG/A/0.3M/ZH/ASR -  - Automation24, Inc.
King of Prussia, PA, United States
C-slot cylinder sensor ifm efector MK5331 - MKC3020-BPKG/A/0.3M/ZH/ASR
C-slot cylinder sensor ifm efector MK5331 - MKC3020-BPKG/A/0.3M/ZH/ASR
The MK5331 - MKC3020-BPKG/A/0.3M/ ZH/ASR C-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (rotatable). The MK5331 - MKC3020-BPKG/A/0.3M/ ZH/ASR C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5331 - MKC3020-BPKG/A/0.3M/ZH/ASR C-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (rotatable). The MK5331 - MKC3020-BPKG/A/0.3M/ZH/ASR C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5331 MK5331
Product Name C-slot cylinder sensor C-slot cylinder sensor C-slot cylinder sensor ifm efector MK5331 - MKC3020-BPKG/A/0.3M/ZH/ASR
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL030 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.1260 inch (3.2 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details