ifm electronic gmbh Inductive sensor IY5068

Description
For use where space is restricted Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
Request a Quote
Description
For use where space is restricted Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IY5068 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IY5068
Inductive sensor IY5068
For use where space is restricted Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
  • For use where space is restricted
  • Clearly visible indication of the switching status
  • Robust stainless steel housing for use in harsh industrial environments
  • Very high switching frequency
Supplier's Site
Inductive sensor - IY5068 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IY5068
Inductive sensor IY5068
For use where space is restricted Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use where space is restricted
  • Clearly visible indication of the switching status
  • Robust stainless steel housing for use in harsh industrial environments
  • Very high switching frequency

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IY5068 IY5068
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.0591 inch (1.5 mm) 0.0591 inch (1.5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02350679-000 - TE Connectivity
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details