ifm electronic gmbh Inductive sensor IQW201

Description
Magnetic-field immune for welding applications Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design
Request a Quote
Description
Magnetic-field immune for welding applications Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IQW201 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IQW201
Inductive sensor IQW201
Magnetic-field immune for welding applications Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design
  • Magnetic-field immune for welding applications
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range for high uptime
  • Particularly space-saving design
Supplier's Site
Inductive sensor - IQW201 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IQW201
Inductive sensor IQW201
Magnetic-field immune for welding applications Correction factor K=1: Constant sensing range on all metals Very high switching frequency Long sensing range minimizes physical damage Space-saving design From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-field immune for welding applications
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range minimizes physical damage
  • Space-saving design

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IQW201 IQW201
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15452-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details