ifm electronic gmbh Inductive sensor IM0020

Description
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range
Request a Quote
Description
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM0020 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM0020
Inductive sensor IM0020
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range
  • Long sensing range for use in conveying
  • With combined AC/DC output and two-wire technology
  • Output function normally open / normally closed programmable
  • Robust housing for use in harsh industrial environments
  • Large operating voltage range
Supplier's Site
Inductive sensor - IM0020 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM0020
Inductive sensor IM0020
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range for use in conveying
  • With combined AC/DC output and two-wire technology
  • Output function normally open / normally closed programmable
  • Robust housing for use in harsh industrial environments
  • Large operating voltage range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IM0020 IM0020
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560448-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details