ifm electronic gmbh Inductive NAMUR sensor NN5001

Description
For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits
Request a Quote
Description
For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive NAMUR sensor - NN5001 - ifm electronic gmbh
Essen, Germany
Inductive NAMUR sensor
NN5001
Inductive NAMUR sensor NN5001
For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits
  • For use where space is restricted
  • Particularly space-saving rectangular housing
  • For applications in hazardous areas
  • Very high switching frequency
  • For connection to intrinsically safe circuits
Supplier's Site
Inductive NAMUR sensor - NN5001 - ifm efector inc.
Malvern, PA, United States
Inductive NAMUR sensor
NN5001
Inductive NAMUR sensor NN5001
For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use where space is restricted
  • Particularly space-saving rectangular housing
  • For applications in hazardous areas
  • Very high switching frequency
  • For connection to intrinsically safe circuits

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number NN5001 NN5001
Product Name Inductive NAMUR sensor Inductive NAMUR sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560967-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details