ifm electronic gmbh Inductive sensor IN0097

Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted
Request a Quote
Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IN0097 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IN0097
Inductive sensor IN0097
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted
  • With combined AC/DC output stage
  • Large operating voltage range
  • Two-wire technology
  • Particularly space-saving rectangular housing
  • For use where space is restricted
Supplier's Site
Inductive sensor - IN0097 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IN0097
Inductive sensor IN0097
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Large operating voltage range
  • Two-wire technology
  • Particularly space-saving rectangular housing
  • For use where space is restricted

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IN0097 IN0097
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details