ifm electronic gmbh Inductive sensor IQW200

Description
Magnetic-field immune for welding applications Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design
Request a Quote
Description
Magnetic-field immune for welding applications Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IQW200 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IQW200
Inductive sensor IQW200
Magnetic-field immune for welding applications Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design
  • Magnetic-field immune for welding applications
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range for high uptime
  • Particularly space-saving design
Supplier's Site
Inductive sensor - IQW200 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IQW200
Inductive sensor IQW200
Magnetic-field immune for welding applications Correction factor K=1: Constant sensing range on all metals Very high switching frequency Long sensing range minimizes physical damage Space-saving design From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-field immune for welding applications
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range minimizes physical damage
  • Space-saving design

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IQW200 IQW200
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details
linear-sensors - LD0-CAA1B-1213-3D90-2RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details
Displacement Linear Variable Digital Transformer - OP Optimum - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0591 to 1.97 inch (1.5 to 50 mm)
Linearity 0.2500 ±% Full Scale
View Details
Specs
Sensor Technology Hall Effect Position Sensor
Body Shape Rectangular
Power Requirements DC Powered
View Details