ifm electronic gmbh Inductive sensor IS0008

Description
With combined AC/DC output stage Two-wire technology Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range
Request a Quote
Description
With combined AC/DC output stage Two-wire technology Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IS0008 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IS0008
Inductive sensor IS0008
With combined AC/DC output stage Two-wire technology Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range
  • With combined AC/DC output stage
  • Two-wire technology
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Wide operating temperature range
Supplier's Site
Inductive sensor - IS0008 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IS0008
Inductive sensor IS0008
With combined AC/DC output stage Two-wire technology Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Two-wire technology
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IS0008 IS0008
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details