ifm electronic gmbh Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| phase-out article Discontinuation date: 03/31/2026 Alternative articles: II5288 Product comparison: II5985 / II5288 When selecting an alternative article and accessories please note that technical data may differ! | |
| Inductive sensor; M30 x 1.5 / L = 81 mm; Sensing range 10 mm flush mountable; normally open; AC/DC; 6 m PVC-Cable; IP 67; 2-wire; Ambient temperature -25...80 °C; Switching... | |
| Complementary output function NO/NC Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Complementary output function NO/NC Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise position detection on machines | |
| Complementary output function NO/NC Wide operating temperature range Robust metal housing for use in harsh industrial environments With long PUR cable For a precise position detection on machines | |
| E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions High EMC resistance according to... | |
| Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Permanently legible laser type label High protection rating for the requirements... | |
| Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Permanently legible laser type label Clearly visible indication of the switching status High protection rating for the requirements... | |
| For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally... | |
| For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Metal sensing face for heavy duty Special mechanical stability ensures high plant safety Clearly visible... | |
| For applications in hazardous areas With combined AC/DC output stage Large operating voltage range Two-wire technology Robust metal housing for use in harsh industrial environments | |
| For use in machine tools and metalworking Clearly visible indication of the switching status Resistant to oils and coolants Long sensing range for high uptime High protection rating for the... | |
| For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Long... | |
| For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Two-wire technology Long sensing range for high uptime... | |
| For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments With optical mounting and setting aid Operation as... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Permanently legible laser type label... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Selective detection of ferrous metals, aluminium chip immune Clearly visible indication of... | |
| For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label | |
| For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label phase-out article... | |
| For use in temperatures up to 130 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in... | |
| For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in... | |
| High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Large operating temperature and operating voltage range High ingress... | |
| High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for the... | |
| High shock and vibration resistance for use in mobile machines High noise immunity Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions | |
| Long sensing range for use in conveying Flexible use thanks to large operating temperature range Reliable transmission of the distance as linearised process value via IO-Link Normally closed / normally... | |
| Magnetic-field immune for welding applications Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency | |
| Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Wide operating temperature range | |
| Magnetic-field immune for welding applications Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status For a precise position detection on machines phase-out article... | |
| Magnetic-field immune for welding applications Sensing face resistant to weld slag Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status | |
| Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status | |
| Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status phase-out... | |
| Metal sensing face for heavy duty High protection rating for the requirements of the food and beverage industry Temperature shock resistant even in case of frequent temperature fluctuations Resistant to... | |
| Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Safe detection due to large sensing range and low sensor... | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology High protection rating for the requirements of harsh industrial environments Large operating voltage range | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range phase-out article Discontinuation... | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology With terminal chamber that can be rotated by 90° Large operating voltage range | |
| Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency | |
| Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN5207 Product... | |
| Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant... | |
| Permanently legible laser type label Suitable for industrial, mobile, cooling and lubricating applications Clearly visible indication of the switching status Long sensing range for high uptime Robust metal housing for... | |
| Precise linearised output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Alternative articles: II6913 Product... | |
| Precise linearised output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments User-friendly communication and parameterisation via IO-Link... | |
| Resistant to oils and coolants Clearly visible indication of the switching status Very high switching frequency Correction factor 1: Constant sensing range on all metals Magnetic-field immune | |
| Resistant to oils and coolants Magnetic-field immune Clearly visible indication of the switching status Correction factor 1: Constant sensing range on all metals Very high switching frequency | |
| Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted | |
| Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article... | |
| Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology... | |
| Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning... | |
| Robust housing for use in metalworking Resistant to oils and coolants Long sensing range for high uptime Output function normally open / normally closed programmable With optical mounting and setting... | |
| Robust M22 metal housing High protection rating for the requirements of harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS245 + E12745 Product comparison:... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines phase-out... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label For a precise... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Operation as three-wire or two-wire possible Long sensing range for high uptime With optical... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Permanently legible laser type label | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Wide operating temperature range For a precise position detection on machines | |
| Robust metal housing for use in harsh industrial environments Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS230 + EVC001... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS230 Product comparison:... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range Long sensing range for high uptime For a precise position detection on machines | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range Permanently legible laser type label With robust Ø 28 mm connector For a precise position detection on... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range Permanently legible laser type label With robust M18 connector For a precise position detection on machines | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range With highly flexible cable For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PUR cable For a precise position detection on machines | |
| Robust metal housing for use in mobile machines Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines | |
| Robust metal housing for use in mobile machines Long sensing range for high uptime Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible... | |
| Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning... | |
| Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments Output function normally open / normally... | |
| Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable For a... | |
| Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Easy connection via the tried and tested M12 connector... | |
| series connection possible Two-wire technology With combined AC/DC output stage Large operating voltage range Robust metal housing for use in harsh industrial environments | |
| Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching... | |
| Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to... | |
| Two-wire technology Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label | |
| Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range Clearly visible indication of the switching status For a precise position detection on machines | |
| Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines | |
| Two-wire technology Wide operating temperature range For a precise position detection on machines | |
| Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: II5260 Product... | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS240 Product... | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the... | |
| Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use... | |
| Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments | |
| With combined AC/DC output stage Two-wire technology Long sensing range for high uptime Robust metal housing for use in harsh industrial environments With robust 1/2" connector | |
| With combined AC/DC output stage Two-wire technology Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments With long PVC cable | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments With robust M18 connector | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments With robust M18 connector phase-out article Discontinuation date: 03/31/2026... | |
| With combined AC/DC output stage Two-wire technology With long PVC cable Wide operating temperature range Robust metal housing for use in harsh industrial environments |
| << Prev | Next >> |