ifm electronic gmbh Inductive sensor IN0098

Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted
Request a Quote
Description
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IN0098 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IN0098
Inductive sensor IN0098
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted
  • With combined AC/DC output stage
  • Large operating voltage range
  • Two-wire technology
  • Particularly space-saving rectangular housing
  • For use where space is restricted
Supplier's Site
Inductive sensor - IN0098 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IN0098
Inductive sensor IN0098
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Large operating voltage range
  • Two-wire technology
  • Particularly space-saving rectangular housing
  • For use where space is restricted

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IN0098 IN0098
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560395-006 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details