ifm electronic gmbh cylinder sensor with IO-Link MK5904

Description
Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
Request a Quote
Description
Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cylinder sensor with IO-Link - MK5904 - ifm electronic gmbh
Essen, Germany
cylinder sensor with IO-Link
MK5904
cylinder sensor with IO-Link MK5904
Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
  • Only 1 sensor for 2 end positions for short-stroke cylinders
  • End position setting aid with second LED
  • Inline quality monitoring with 50 mm detection range
  • User-friendly communication and parameterisation via IO-Link
  • Monitoring of critical pneumatic cylinders via switching cycles counter
  • Fast fault localisation thanks to extensive diagnostic functions
Supplier's Site
cylinder sensor with IO-Link - MK5904 - ifm efector inc.
Malvern, PA, United States
cylinder sensor with IO-Link
MK5904
cylinder sensor with IO-Link MK5904
Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localization thanks to extensive diagnostic functions Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Only 1 sensor for 2 end positions for short-stroke cylinders
  • End position setting aid with second LED
  • Inline quality monitoring with 50 mm detection range
  • User-friendly communication and parameterization via IO-Link
  • Monitoring of critical pneumatic cylinders via switching cycles counter
  • Fast fault localization thanks to extensive diagnostic functions

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number MK5904 MK5904
Product Name cylinder sensor with IO-Link cylinder sensor with IO-Link
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Measurement Range 1.97 inch (50 mm) 1.97 inch (50 mm)
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Resolution 0.0100 mm (3.94E-4 inches) 0.0100 mm (3.94E-4 inches)
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details