ifm electronic gmbh Capacitive NAMUR sensor KX5001

Description
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits High mechanical stability thanks to robust metal housing
Request a Quote
Description
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits High mechanical stability thanks to robust metal housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive NAMUR sensor - KX5001 - ifm electronic gmbh
Essen, Germany
Capacitive NAMUR sensor
KX5001
Capacitive NAMUR sensor KX5001
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits High mechanical stability thanks to robust metal housing
  • For applications in hazardous areas
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status by LED
  • For connection to intrinsically safe circuits
  • High mechanical stability thanks to robust metal housing
Supplier's Site
Capacitive NAMUR sensor - KX5001 - ifm efector inc.
Malvern, PA, United States
Capacitive NAMUR sensor
KX5001
Capacitive NAMUR sensor KX5001
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits Robust metal housing for high mechanical stability From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in hazardous areas
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status by LED
  • For connection to intrinsically safe circuits
  • Robust metal housing for high mechanical stability

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number KX5001 KX5001
Product Name Capacitive NAMUR sensor Capacitive NAMUR sensor
Sensor Technology Capacitive Linear Position Sensor Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02350718-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.0400 inch (1.02 mm)
Linearity 0.2000 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details