ifm efector inc. T-slot cylinder sensor MK5101

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Clearly visible indication of the switching status Very high switching frequency Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Clearly visible indication of the switching status Very high switching frequency Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor - MK5101 - ifm efector inc.
Malvern, PA, United States
T-slot cylinder sensor
MK5101
T-slot cylinder sensor MK5101
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Clearly visible indication of the switching status Very high switching frequency Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Molded cable provides very good strain relief
  • Clearly visible indication of the switching status
  • Very high switching frequency

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
T-slot cylinder sensor - MK5101 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor
MK5101
T-slot cylinder sensor MK5101
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Moulded cable ensuring very good strain relief
  • Clearly visible indication of the switching status
  • Very high switching frequency
Supplier's Site
 - 5278573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor for pneumatic cylinders. Records the ring magnets in the cylinder pistons. Precise recording of position by means of accurate switching points. Output: N/O. Output current max. 100 mA. Response threshold 2.1 mT. Traverse speed > 10 m/s. Polarity reversal protection. LED status display. Connection lead with plug connection. Plastic housing for T-slot cylinders. Flush-mountable. Quick and easy assembly Body Style = Cylindrical Mounting Style = Snap On Supply Voltage = 10 - 30 V dc Terminal Type = Wire Lead Switching Frequency = >10 kHz Length = 25.3mm Width = 5mm Depth = 6.5mm Dimensions = 25.3 x 5 x 6.5 mm Housing Material = Polyamide

Sensor for pneumatic cylinders. Records the ring magnets in the cylinder pistons. Precise recording of position by means of accurate switching points. Output: N/O. Output current max. 100 mA. Response threshold 2.1 mT. Traverse speed > 10 m/s. Polarity reversal protection. LED status display. Connection lead with plug connection. Plastic housing for T-slot cylinders. Flush-mountable. Quick and easy assembly
Body Style = Cylindrical
Mounting Style = Snap On
Supply Voltage = 10 - 30 V dc
Terminal Type = Wire Lead
Switching Frequency = >10 kHz
Length = 25.3mm
Width = 5mm
Depth = 6.5mm
Dimensions = 25.3 x 5 x 6.5 mm
Housing Material = Polyamide

Supplier's Site
T-slot cylinder sensor ifm efector MK5101 - MKT3028BBPKG/G/0.3M -  - Automation24, Inc.
King of Prussia, PA, United States
T-slot cylinder sensor ifm efector MK5101 - MKT3028BBPKG/G/0.3M
T-slot cylinder sensor ifm efector MK5101 - MKT3028BBPKG/G/0.3M
The MK5101 - MKT3028BBPKG/G/0,3M/ ZH/AS T-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip, and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (snap-fit connector). The MK5101 - MKT3028BBPKG/G/0,3M/ ZH/AS T-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5101 - MKT3028BBPKG/G/0,3M/ZH/AS T-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip, and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (snap-fit connector). The MK5101 - MKT3028BBPKG/G/0,3M/ ZH/AS T-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MK5101 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MK5101
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MK5101
CYLINDER SENSOR WITH GMR CELL; 2

CYLINDER SENSOR WITH GMR CELL; 2

Supplier's Site

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. Automation24, Inc. Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5101 MK5101 5278573 MK5101
Product Name T-slot cylinder sensor T-slot cylinder sensor T-slot cylinder sensor ifm efector MK5101 - MKT3028BBPKG/G/0.3M Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Position, Proximity, Speed (Modules) - Industrial - 2330-DI6004-ND - DigiKey
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Reed/Hall-Effect/Magnetic Switch - 94765061 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details