ifm electronic gmbh T-slot cylinder sensor with reed contact MR0901

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector With combined AC/DC output and two-wire technology Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: MR0101 Product comparison: MR0901 / MR0101 When selecting an alternative article and accessories please note that technical data may differ!
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector With combined AC/DC output and two-wire technology Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: MR0101 Product comparison: MR0901 / MR0101 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor with reed contact - MR0901 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor with reed contact
MR0901
T-slot cylinder sensor with reed contact MR0901
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Fast wiring due to integrated M8 connector With combined AC/DC output and two-wire technology Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: MR0101 Product comparison: MR0901 / MR0101 When selecting an alternative article and accessories please note that technical data may differ!
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Fast wiring due to integrated M8 connector
  • With combined AC/DC output and two-wire technology
  • Very high switching frequency

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: MR0101 Product comparison: MR0901 / MR0101 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number MR0901
Product Name T-slot cylinder sensor with reed contact
Sensor Technology Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 10000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 394 inch (10000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details