Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors |
| Product Number | MK5907 | MK5907 |
| Product Name | cylinder sensor with IO-Link | cylinder sensor with IO-Link |
| Sensor Technology | Hall Effect Position Sensor | Hall Effect Position Sensor |
| Measurement Range | 1.97 inch (50 mm) | 1.97 inch (50 mm) |
| Repeatability | 7.87 mils (200 µm) | 7.87 mils (200 µm) |
| Resolution | 0.0100 mm (3.94E-4 inches) | 0.0100 mm (3.94E-4 inches) |