ifm electronic gmbh T-slot cylinder sensor MK5159

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Exact position detection thanks to very small hysteresis Very high switching frequency
Request a Quote Datasheet
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Exact position detection thanks to very small hysteresis Very high switching frequency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor - MK5159 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor
MK5159
T-slot cylinder sensor MK5159
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Exact position detection thanks to very small hysteresis Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Moulded cable ensuring very good strain relief
  • Exact position detection thanks to very small hysteresis
  • Very high switching frequency
Supplier's Site
T-slot cylinder sensor - MK5159 - ifm efector inc.
Malvern, PA, United States
T-slot cylinder sensor
MK5159
T-slot cylinder sensor MK5159
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Small hysteresis for exact switch point detection Very high switching frequency Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Molded cable provides very good strain relief
  • Small hysteresis for exact switch point detection
  • Very high switching frequency

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
T-slot cylinder sensor ifm efector MK5159 - MKT3020BBPKG/A/0.3M/ZH/ASR -  - Automation24, Inc.
King of Prussia, PA, United States
T-slot cylinder sensor ifm efector MK5159 - MKT3020BBPKG/A/0.3M/ZH/ASR
T-slot cylinder sensor ifm efector MK5159 - MKT3020BBPKG/A/0.3M/ZH/ASR
The MK5159 - MKT3020BBPKG/A/0.3M/ ZH/ASR T-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (rotatable). The MK5159 - MKT3020BBPKG/A/0.3M/ ZH/ASR T-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5159 - MKT3020BBPKG/A/0.3M/ZH/ASR T-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (rotatable). The MK5159 - MKT3020BBPKG/A/0.3M/ZH/ASR T-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MK5159 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MK5159
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MK5159
CYLINDER SENSOR WITH AMR CELL; 2

CYLINDER SENSOR WITH AMR CELL; 2

Supplier's Site
Reed/Hall-Effect/Magnetic Switch - 73850495 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
73850495
Reed/Hall-Effect/Magnetic Switch 73850495
CYLINDER SENSOR WITH AMR CELL, 25 X 5 X 6.5 MM, MAGNETIC SENSITIVITY 2 MT, REVERSE POLARITY PROTECTION NO, SHORT-CIRCUIT PROTECTION NO, OVERLOAD PROTECTION NO, NORMALLY OPEN, DC PNP, 0.3 M PUR-CABLE, M8 CONNECTOR, IP 65, IP 67, 3-WIRE, SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

CYLINDER SENSOR WITH AMR CELL, 25 X 5 X 6.5 MM, MAGNETIC SENSITIVITY 2 MT, REVERSE POLARITY PROTECTION NO, SHORT-CIRCUIT PROTECTION NO, OVERLOAD PROTECTION NO, NORMALLY OPEN, DC PNP, 0.3 M PUR-CABLE, M8 CONNECTOR, IP 65, IP 67, 3-WIRE, SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc. Acme Chip Technology Co., Limited Radwell International
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5159 MK5159 MK5159 73850495
Product Name T-slot cylinder sensor T-slot cylinder sensor T-slot cylinder sensor ifm efector MK5159 - MKT3020BBPKG/A/0.3M/ZH/ASR Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1252-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details