ifm electronic gmbh C-slot cylinder sensor MK5326

Description
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector
Request a Quote Datasheet
Description
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-slot cylinder sensor - MK5326 - ifm electronic gmbh
Essen, Germany
C-slot cylinder sensor
MK5326
C-slot cylinder sensor MK5326
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector
  • Patented mounting method with screw for stable position and strain relief
  • Space-saving cable with M8 connector
Supplier's Site
C-slot cylinder sensor - MK5326 - ifm efector inc.
Malvern, PA, United States
C-slot cylinder sensor
MK5326
C-slot cylinder sensor MK5326
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Patented mounting method with screw for stable position and strain relief
  • Space-saving cable with M8 connector

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
C-slot cylinder sensor ifm efector MK5326 - MKC3020BBPKG/A/0.3M/ZH/AS -  - Automation24, Inc.
King of Prussia, PA, United States
C-slot cylinder sensor ifm efector MK5326 - MKC3020BBPKG/A/0.3M/ZH/AS
C-slot cylinder sensor ifm efector MK5326 - MKC3020BBPKG/A/0.3M/ZH/AS
The MK5326 - MKC3020BBPKG/A/0.3M/ ZH/AS C-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (snap-fit). The MK5326 - MKC3020BBPKG/A/0.3M/ ZH/AS C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5326 - MKC3020BBPKG/A/0.3M/ZH/AS C-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (snap-fit). The MK5326 - MKC3020BBPKG/A/0.3M/ZH/AS C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5326 MK5326
Product Name C-slot cylinder sensor C-slot cylinder sensor C-slot cylinder sensor ifm efector MK5326 - MKC3020BBPKG/A/0.3M/ZH/AS
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1250-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Positioning Measurement Systems - LCD Counter System - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details