ifm electronic gmbh Inductive sensor IZ5031

Description
Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
Request a Quote
Description
Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IZ5031 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IZ5031
Inductive sensor IZ5031
Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
  • Particularly short housing with only 4 mm diameter
  • For use where space is restricted
  • Space-saving connection technology
  • Robust stainless steel housing for use in harsh industrial environments
  • Very high switching frequency
Supplier's Site
Inductive sensor - IZ5031 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IZ5031
Inductive sensor IZ5031
Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly short housing with only 4 mm diameter
  • For use where space is restricted
  • Space-saving connection technology
  • Robust stainless steel housing for use in harsh industrial environments
  • Very high switching frequency

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IZ5031 IZ5031
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 0.0315 inch (0.8000 mm) 0.0315 inch (0.8000 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details