ifm electronic gmbh Inductive sensor IM0054

Description
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Clearly visible indication of the switching status
Request a Quote
Description
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Clearly visible indication of the switching status
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM0054 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM0054
Inductive sensor IM0054
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Clearly visible indication of the switching status
  • Long sensing range for use in conveying
  • With combined AC/DC output and two-wire technology
  • Robust housing for use in harsh industrial environments
  • Five positions of the sensing face selectable
  • Clearly visible indication of the switching status
Supplier's Site
Inductive sensor - IM0054 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM0054
Inductive sensor IM0054
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range for use in conveying
  • With combined AC/DC output and two-wire technology
  • Robust housing for use in harsh industrial environments
  • Five selectable positions of the sensing face
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IM0054 IM0054
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 30000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 1181 inch (30000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details