ifm electronic gmbh Inductive dual sensor for valve actuators IN512A

Description
For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN507A Product comparison: IN512A / IN507A When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote
Description
For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN507A Product comparison: IN512A / IN507A When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive dual sensor for valve actuators - IN512A - ifm electronic gmbh
Essen, Germany
Inductive dual sensor for valve actuators
IN512A
Inductive dual sensor for valve actuators IN512A
For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN507A Product comparison: IN512A / IN507A When selecting an alternative article and accessories please note that technical data may differ!
  • For applications in hazardous areas
  • Robust housing with 4 joules shock test
  • For monitoring valve positions
  • For reliable position feedback on valve actuators
  • Non-contact and self-cleaning system

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IN507A Product comparison: IN512A / IN507A When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Dual inductive sensor for valve actuators - IN512A - ifm efector inc.
Malvern, PA, United States
Dual inductive sensor for valve actuators
IN512A
Dual inductive sensor for valve actuators IN512A
For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system Article to be discontinued Discontinuation date: 03/31/2026 Alternative articles: IN507A Product comparison: IN512A / IN507A When selecting an alternative article and accessories please note that technical data may differ! From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in hazardous areas
  • Robust housing with 4 joules shock test
  • For monitoring valve positions
  • For reliable position feedback on valve actuators
  • Non-contact and self-cleaning system

Article to be discontinued
Discontinuation date: 03/31/2026
Alternative articles: IN507A Product comparison: IN512A / IN507A When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IN512A IN512A
Product Name Inductive dual sensor for valve actuators Dual inductive sensor for valve actuators
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1251-ND - DigiKey
Specs
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15454-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details