ifm electronic gmbh Capacitive high-temperature sensor KN5121

Description
For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation, switching status and function Resistant to electrostatic discharge
Request a Quote
Description
For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation, switching status and function Resistant to electrostatic discharge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive high-temperature sensor - KN5121 - ifm electronic gmbh
Essen, Germany
Capacitive high-temperature sensor
KN5121
Capacitive high-temperature sensor KN5121
For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation, switching status and function Resistant to electrostatic discharge
  • For use in plastics machines and crystallizers
  • Easy adjustment to the empty and full state via pushbutton
  • Level detection of granulates up to 250 °C
  • LED display to check operation, switching status and function
  • Resistant to electrostatic discharge
Supplier's Site
Capacitive high-temperature sensor - KN5121 - ifm efector inc.
Malvern, PA, United States
Capacitive high-temperature sensor
KN5121
Capacitive high-temperature sensor KN5121
For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation, switching status and function Resistant to electrostatic discharge From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in plastics machines and crystallizers
  • Easy adjustment to the empty and full state via pushbutton
  • Level detection of granulates up to 250 °C
  • LED display to check operation, switching status and function
  • Resistant to electrostatic discharge

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number KN5121 KN5121
Product Name Capacitive high-temperature sensor Capacitive high-temperature sensor
Sensor Technology Capacitive Linear Position Sensor Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operating Temperature 5 to 446 F (-15 to 230 C) 5 to 446 F (-15 to 230 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0181 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details