ifm electronic gmbh T-slot cylinder sensor MK5100

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status Very high switching frequency
Request a Quote Datasheet
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status Very high switching frequency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor - MK5100 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor
MK5100
T-slot cylinder sensor MK5100
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Moulded cable ensuring very good strain relief
  • Clearly visible indication of the switching status
  • Very high switching frequency
Supplier's Site
T-slot cylinder sensor - MK5100 - ifm efector inc.
Malvern, PA, United States
T-slot cylinder sensor
MK5100
T-slot cylinder sensor MK5100
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Clearly visible indication of the switching status Very high switching frequency Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Molded cable provides very good strain relief
  • Clearly visible indication of the switching status
  • Very high switching frequency

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
T-slot cylinder sensor ifm efector MK5100 - MKT3028BBPKG -  - Automation24, Inc.
King of Prussia, PA, United States
T-slot cylinder sensor ifm efector MK5100 - MKT3028BBPKG
T-slot cylinder sensor ifm efector MK5100 - MKT3028BBPKG
The MK5100 - MKT3028BBPKG/G/ZH T-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip, and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP 65/IP 67. The sensor is connected via a 2 m PUR cable. The MK5100 - MKT3028BBPKG/G/ZH T-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5100 - MKT3028BBPKG/G/ZH T-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip, and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP 65/IP 67. The sensor is connected via a 2 m PUR cable. The MK5100 - MKT3028BBPKG/G/ZH T-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5100 MK5100
Product Name T-slot cylinder sensor T-slot cylinder sensor T-slot cylinder sensor ifm efector MK5100 - MKT3028BBPKG
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Inductive Sensor - 88333534 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Specs
Sensor Technology Hall Effect Position Sensor
Body Shape Rectangular
Power Requirements DC Powered
View Details
Inductive Sensor - 45161623 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details