ifm electronic gmbh Inductive sensor IM5126

Description
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Five positions of the sensing face selectable Long sensing range for use in conveying Correction factor 1: Constant sensing range on all metals
Request a Quote
Description
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Five positions of the sensing face selectable Long sensing range for use in conveying Correction factor 1: Constant sensing range on all metals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM5126 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM5126
Inductive sensor IM5126
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Five positions of the sensing face selectable Long sensing range for use in conveying Correction factor 1: Constant sensing range on all metals
  • Magnetic-field immune for welding applications
  • Resistant to weld slag thanks to non-stick coating
  • Five positions of the sensing face selectable
  • Long sensing range for use in conveying
  • Correction factor 1: Constant sensing range on all metals
Supplier's Site
Inductive sensor - IM5126 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM5126
Inductive sensor IM5126
Magnetic-field immune for welding applications Weld slag resistant coating Five selectable positions of the sensing face Long sensing range for use in conveying Correction factor K=1: Constant sensing range on all metals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-field immune for welding applications
  • Weld slag resistant coating
  • Five selectable positions of the sensing face
  • Long sensing range for use in conveying
  • Correction factor K=1: Constant sensing range on all metals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IM5126 IM5126
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 1.57 inch (40 mm) 1.57 inch (40 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02350614-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details