ifm electronic gmbh Through-beam sensor receiver O4E200

Description
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 90°
Description
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 90°

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - O4E200 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
O4E200
Through-beam sensor receiver O4E200
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 90°
  • Very long range
  • Robust housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • Excellent price/performance ratio
  • With connector that can be rotated by 90°
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O4E200
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0 to 1969 inch (0.0 to 50000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details