ifm electronic gmbh Inductive sensor IS5002

Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status
Request a Quote
Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IS5002 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IS5002
Inductive sensor IS5002
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Very high switching frequency
  • Wide operating temperature range
  • Clearly visible indication of the switching status
Supplier's Site
Inductive sensor - IS5002 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IS5002
Inductive sensor IS5002
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Very high switching frequency
  • Wide operating temperature range
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IS5002 IS5002
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor-Sensor Head - HPS-CFL010 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0492 inch (1.25 mm)
Repeatability 0.0098 mils (0.2500 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details