ifm electronic gmbh Inductive sensor IT5041

Description
For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
Description
For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IT5041 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IT5041
Inductive sensor IT5041
For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
  • For use where space is restricted
  • Space-saving M8 connector
  • Clearly visible indication of the switching status
  • Robust stainless steel housing for use in harsh industrial environments
  • Very high switching frequency
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IT5041
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD150 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details