ifm electronic gmbh 3D Photoelectric Sensor for mobile applications O3M151

Description
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Very long range up to 35 m
Request a Quote
Description
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Very long range up to 35 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3D Photoelectric Sensor for mobile applications - O3M151 - ifm electronic gmbh
Essen, Germany
3D Photoelectric Sensor for mobile applications
O3M151
3D Photoelectric Sensor for mobile applications O3M151
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Very long range up to 35 m
  • Reliable 3D detection of scenes and objects
  • Suited for use in mobile machines
  • Reliable distance measurement due to time-of-flight measurement
  • Compact and robust housing
  • Very long range up to 35 m
Supplier's Site
3D Photoelectric Sensor for mobile applications - O3M151 - ifm efector inc.
Malvern, PA, United States
3D Photoelectric Sensor for mobile applications
O3M151
3D Photoelectric Sensor for mobile applications O3M151
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Long range up to 35 m Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable 3D detection of scenes and objects
  • Suited for use in mobile machines
  • Reliable distance measurement due to time-of-flight measurement
  • Compact and robust housing
  • Long range up to 35 m

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number O3M151 O3M151
Product Name 3D Photoelectric Sensor for mobile applications 3D Photoelectric Sensor for mobile applications
Sensor Technology Time of Flight Optical Position Sensor; Optical Linear Encoder Time of Flight Optical Position Sensor; Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Height 5.63 inch (143 mm) 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details