ifm electronic gmbh Inductive NAMUR sensor NG5010

Description
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in harsh industrial environments
Description
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
Inductive NAMUR sensor - NG5010 - ifm electronic gmbh
Essen, Germany
Inductive NAMUR sensor
NG5010
Inductive NAMUR sensor NG5010
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in harsh industrial environments
  • For applications in hazardous areas
  • For connection to intrinsically safe circuits
  • Particularly short housing for use where space is restricted
  • Wide operating temperature range
  • Robust metal housing for use in harsh industrial environments
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number NG5010
Product Name Inductive NAMUR sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02561022-006 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details