ifm electronic gmbh Inductive NAMUR ring sensor N7R28A

Description
For applications in hazardous areas Reliable detection of objects with very small diameters Very short response time Wide operating temperature range
Description
For applications in hazardous areas Reliable detection of objects with very small diameters Very short response time Wide operating temperature range

Suppliers

Company
Product
Description
Supplier Links
Inductive NAMUR ring sensor - N7R28A - ifm electronic gmbh
Essen, Germany
Inductive NAMUR ring sensor
N7R28A
Inductive NAMUR ring sensor N7R28A
For applications in hazardous areas Reliable detection of objects with very small diameters Very short response time Wide operating temperature range
  • For applications in hazardous areas
  • Reliable detection of objects with very small diameters
  • Very short response time
  • Wide operating temperature range
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number N7R28A
Product Name Inductive NAMUR ring sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Other; circular
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02560498-000 - TE Connectivity
Specs
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details