ifm electronic gmbh Inductive sensor IQ2015

Description
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range
Request a Quote
Description
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IQ2015 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IQ2015
Inductive sensor IQ2015
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range for high uptime
  • Particularly space-saving design
  • Wide operating temperature range
Supplier's Site
Inductive sensor - IQ2015 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IQ2015
Inductive sensor IQ2015
Correction factor K=1: Constant sensing range on all metals Very high switching frequency Long sensing range minimizes physical damage Space-saving design Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range minimizes physical damage
  • Space-saving design
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IQ2015 IQ2015
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details