ifm electronic gmbh Inductive sensor IV0009

Description
Five positions of the sensing face selectable Long sensing range for high uptime Robust housing for use in harsh industrial environments For use in materials handling Output function normally open / normally closed programmable
Request a Quote
Description
Five positions of the sensing face selectable Long sensing range for high uptime Robust housing for use in harsh industrial environments For use in materials handling Output function normally open / normally closed programmable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IV0009 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IV0009
Inductive sensor IV0009
Five positions of the sensing face selectable Long sensing range for high uptime Robust housing for use in harsh industrial environments For use in materials handling Output function normally open / normally closed programmable
  • Five positions of the sensing face selectable
  • Long sensing range for high uptime
  • Robust housing for use in harsh industrial environments
  • For use in materials handling
  • Output function normally open / normally closed programmable
Supplier's Site
Inductive sensor - IV0009 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IV0009
Inductive sensor IV0009
Five selectable positions of the sensing face Long sensing range minimizes physical damage Robust housing for use in harsh industrial environments For use in materials handling Output function normally open / normally closed programmable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Five selectable positions of the sensing face
  • Long sensing range minimizes physical damage
  • Robust housing for use in harsh industrial environments
  • For use in materials handling
  • Output function normally open / normally closed programmable

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IV0009 IV0009
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0290 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details