ifm electronic gmbh Inductive sensor IQ2013

Description
Correction factor 1: Constant sensing range on all metals Very high switching frequency High protection and pressure rating Particularly space-saving design Wide operating temperature range
Request a Quote
Description
Correction factor 1: Constant sensing range on all metals Very high switching frequency High protection and pressure rating Particularly space-saving design Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IQ2013 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IQ2013
Inductive sensor IQ2013
Correction factor 1: Constant sensing range on all metals Very high switching frequency High protection and pressure rating Particularly space-saving design Wide operating temperature range
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • High protection and pressure rating
  • Particularly space-saving design
  • Wide operating temperature range
Supplier's Site
Inductive sensor - IQ2013 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IQ2013
Inductive sensor IQ2013
Correction factor K=1: Constant sensing range on all metals Very high switching frequency High protection and pressure rating Space-saving design Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency
  • High protection and pressure rating
  • Space-saving design
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IQ2013 IQ2013
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Inductive Sensor - 4899866 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Absolute Non-contact Linear Encoders -  - SICK
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
Measurement Range 66929 inch (1.70E6 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details